IEC 62236-2

Railway applications - Electromagnetic compatibility - Part 2: Emission of the whole railway system to the outside world

inactive
Buy Now
Organization: IEC
Publication Date: 1 December 2008
Status: inactive
Page Count: 54
ICS Code (Railway rolling stock): 45.060
scope:

This part of IEC 62236 sets the emission limits from the whole railway system including urban vehicles for use in city streets. It describes the measurement method to verify the emissions, and gives the cartography values of the fields most frequently encountered.

The limits refer to the particular measuring points defined in Clause 5 and Annex A. These emissions should be assumed to exist at all points in the vertical planes which are 10 m from the centre lines of the outer electrified railway tracks, or 10 m from the fence of the substations.

Also, the zones above and below the railway may be affected by electromagnetic emissions and particular cases shall be considered individually.

These specific provisions are to be used in conjunction with the general provisions in IEC 62236-1.

Document History

February 1, 2018
Railway applications - Electromagnetic compatibility - Part 2: Emission of the whole railway system to the outside world
This part of IEC 62236 is intended to define the electromagnetic environment of the whole railway system including urban mass transit and light rail system. It describes the measurement method to...
IEC 62236-2
December 1, 2008
Railway applications - Electromagnetic compatibility - Part 2: Emission of the whole railway system to the outside world
This part of IEC 62236 sets the emission limits from the whole railway system including urban vehicles for use in city streets. It describes the measurement method to verify the emissions, and gives...
April 1, 2003
Railway applications Electromagnetic compatibility Part 2: Emission of the whole railway system to the outside world
A description is not available for this item.

References

Advertisement