NASA-STD-8739.5 W/CHG 1

FIBER OPTIC TERMINATIONS, CABLE ASSEMBLIES, AND INSTALLATION

inactive
Organization: NASA
Publication Date: 25 July 2008
Status: inactive
Page Count: 58
scope:

Purpose

This Standard sets forth fiber optic termination and cabling requirements for reliable fiber optic installations, both single- and multi-mode fiber.

Special requirements may exist which are not covered by or are not in conformance with the requirements of this Standard. Engineering documentation shall contain the detail for such requirements, including modifications to existing hardware, and shall take precedence over appropriate portions of this Standard when approved in writing by the procuring NASA Center prior to use.

Processing of fiber optic cable assemblies will vary with the specific end item. However, the requirements established in this Standard shall be used for the development of these projectrelated processes.

Applicability

This Standard is applicable to NASA programs involving fiber optic splices, fiber optic cable assemblies, and fiber optic assemblies for flight hardware, mission critical ground support equipment, and elements thereof, and wherever invoked contractually.

Document History

WORKMANSHIP STANDARD FOR FIBER OPTIC TERMINATIONS, CABLE ASSEMBLIES, AND INSTALLATION
Purpose This Standard sets forth termination and cabling requirements for optical fiber and cable assemblies. Applicability This Standard is approved for use by NASA Headquarters and NASA Centers,...
WORKMANSHIP STANDARD FOR FIBER OPTIC TERMINATIONS, CABLE ASSEMBLIES, AND INSTALLATION
Purpose This Standard sets forth termination and cabling requirements for optical fiber and cable assemblies. Applicability This Standard is approved for use by NASA Headquarters and NASA Centers,...
September 15, 2015
WORKMANSHIP STANDARD FOR FIBER OPTIC TERMINATIONS, CABLE ASSEMBLIES, AND INSTALLATION
This standard applies to critical work, as defined by NPD 8730.5. Critical work is any task that if performed incorrectly or in violation of prescribed requirements poses a credible risk of loss of...
March 29, 2011
FIBER OPTIC TERMINATIONS, CABLE ASSEMBLIES, AND INSTALLATION
Purpose This Standard sets forth fiber optic termination and cabling requirements for reliable fiber optic installations, both single- and multi-mode fiber. Special requirements may exist which are...
NASA-STD-8739.5 W/CHG 1
July 25, 2008
FIBER OPTIC TERMINATIONS, CABLE ASSEMBLIES, AND INSTALLATION
Purpose This Standard sets forth fiber optic termination and cabling requirements for reliable fiber optic installations, both single- and multi-mode fiber. Special requirements may exist which are...
February 9, 1998
FIBER OPTIC TERMINATIONS, CABLE ASSEMBLIES, AND INSTALLATION
A description is not available for this item.

References

Advertisement