DS-Håndbog 132
SI-Guide
inactive
| Organization: | DS |
| Publication Date: | 4 November 2008 |
| Status: | inactive |
| Page Count: | 54 |
| ICS Code (Quantities and units): | 01.060 |
scope:
This DS handbook is a translation of the ISO SI Guide 2008, based on 2nd. edition from 2008. It is based on the International standard series ISO 31 and ISO/IEC 80000 and for more complete information about quantities and units, the user is referred to the ISO standards. It is intended to be a small manual and guide to the use of the SI-system.
Document History
August 21, 2012
SI-Guide
This DS handbook is a translation of the ISO SI Guide 2012, based on 3rd. edition from 2012. It is based on the International standard series ISO 31 and ISO/IEC 80000 and for more complete...
DS-Håndbog 132
November 4, 2008
SI-Guide
This DS handbook is a translation of the ISO SI Guide 2008, based on 2nd. edition from 2008. It is based on the International standard series ISO 31 and ISO/IEC 80000 and for more complete...
September 2, 2002
SI-Guide
This DS handbook is a translation from the 12th. edition, 2002 of the Swedish SI Guide. It is based on the International standard series ISO 31 and for more complete information about quantities and...