DS-Håndbog 132

SI-Guide

active, Most Current
Organization: DS
Publication Date: 21 August 2012
Status: active
Page Count: 53
ICS Code (Quantities and units): 01.060
scope:

This DS handbook is a translation of the ISO SI Guide 2012, based on 3rd. edition from 2012. It is based on the International standard series ISO 31 and ISO/IEC 80000 and for more complete information about quantities and units, the user is referred to the ISO standards. It is intended to be a small manual and guide to the use of the SI-system.

Document History

DS-Håndbog 132
August 21, 2012
SI-Guide
This DS handbook is a translation of the ISO SI Guide 2012, based on 3rd. edition from 2012. It is based on the International standard series ISO 31 and ISO/IEC 80000 and for more complete...
November 4, 2008
SI-Guide
This DS handbook is a translation of the ISO SI Guide 2008, based on 2nd. edition from 2008. It is based on the International standard series ISO 31 and ISO/IEC 80000 and for more complete...
September 2, 2002
SI-Guide
This DS handbook is a translation from the 12th. edition, 2002 of the Swedish SI Guide. It is based on the International standard series ISO 31 and for more complete information about quantities and...
Advertisement