DS-håndbog 132
SI-Guide
inactive
| Organization: | DS |
| Publication Date: | 2 September 2002 |
| Status: | inactive |
| Page Count: | 36 |
| ICS Code (Quantities and units): | 01.060 |
scope:
This DS handbook is a translation from the 12th. edition, 2002 of the Swedish SI Guide. It is based on the International standard series ISO 31 and for more complete information about quantities and units, the user is referred to the ISO standards. It is intended to be a small manual and guide to the use of the SI-system.
Document History
August 21, 2012
SI-Guide
This DS handbook is a translation of the ISO SI Guide 2012, based on 3rd. edition from 2012. It is based on the International standard series ISO 31 and ISO/IEC 80000 and for more complete...
November 4, 2008
SI-Guide
This DS handbook is a translation of the ISO SI Guide 2008, based on 2nd. edition from 2008. It is based on the International standard series ISO 31 and ISO/IEC 80000 and for more complete...
DS-håndbog 132
September 2, 2002
SI-Guide
This DS handbook is a translation from the 12th. edition, 2002 of the Swedish SI Guide. It is based on the International standard series ISO 31 and for more complete information about quantities and...