ISO/IEC 29341-6-2

Information technology – UPnP Device Architecture – Part 6-2: Heating, Ventilation and Air Conditioning Device Control Protocol – Zone Thermostat Device

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 November 2008
Status: active
Page Count: 16
ICS Code (Interface and interconnection equipment): 35.200
scope:

Overview and Scope

The HVAC_ZoneThermostat is intended to be a sub device of the HVAC_System device. Any number of HVAC_ZoneThermostats may be included in the system device.

HVAC_ZoneThermostat is a zone level controller for heating and/or cooling. It provides the following functionality:

• The ability to set or get zone level operating and fan modes.

• Temperature in the zone.

• Zone level Heating and/or cooling temperature setpoints.

• Optional fan speed control.

• Optional zone level daily schedule for events and heating and cooling setpoints.

Document History

ISO/IEC 29341-6-2
November 1, 2008
Information technology – UPnP Device Architecture – Part 6-2: Heating, Ventilation and Air Conditioning Device Control Protocol – Zone Thermostat Device
Overview and Scope The HVAC_ZoneThermostat is intended to be a sub device of the HVAC_System device. Any number of HVAC_ZoneThermostats may be included in the system device. HVAC_ZoneThermostat is...

References

Advertisement