DS/EN 13353

Solid wood panels (SWP) - Requirements

inactive
Organization: DS
Publication Date: 6 January 2009
Status: inactive
Page Count: 15
ICS Code (Other wood-based panels): 79.060.99
scope:

This European Standard specifies requirements for solid wood panels as defined in EN 12775 for use in dry, humid and exterior conditions as defined in service classes 1, 2 and 3 of EN 1995-1-1. Additional information on supplementary properties for certain applications is also given.

Document History

June 23, 2011
Solid wood panels (SWP) - Requirements
This European Standard specifies requirements for solid wood panels as defined in EN 12775 with a maximum thickness of 80 mm for use in dry, humid and exterior conditions as defined in service...
DS/EN 13353
January 6, 2009
Solid wood panels (SWP) - Requirements
This European Standard specifies requirements for solid wood panels as defined in EN 12775 for use in dry, humid and exterior conditions as defined in service classes 1, 2 and 3 of EN 1995-1-1....
July 28, 2003
Solid wood panels (SWP) - Requirements
This European Standard specifies requirements for solid wood panels as defined in EN 12775 for use in dry, humid and exterior conditions as defined in service classes 1, 2 and 3 of ENV 1995-1-1:1993.
Solid wood panels (SWP) – Requirements
This document specifies requirements for solid wood panels as specified in EN 12775 with a maximum thickness of 80 mm for use in dry, humid and exterior conditions as specified in service classes 1,...
Solid wood panels (SWP) Requirements
This European Standard specifies requirements for solid wood panels as defined in EN 12775 for use in dry, humid and exterior conditions as defined in service classes 1, 2 and 3 of EN 1995-1-1
Solid wood panels (SWP) - Requirements
This European Standard specifies requirements for solid wood panels as defined in EN 12775 for use in dry, humid and exterior conditions as defined in service classes 1, 2 and 3 of EN...
Advertisement