DSF/FPREN 13353

Solid wood panels (SWP) – Requirements

pending
Organization: DS
Status: pending
Page Count: 16
ICS Code (Other wood-based panels): 79.060.99
scope:

This document specifies requirements for solid wood panels as specified in EN 12775 with a maximum thickness of 80 mm for use in dry, humid and exterior conditions as specified in service classes 1, 2 and 3 of EN 1995 1 1. Additional information on supplementary properties for certain applications is given in Annex A.

Document History

June 23, 2011
Solid wood panels (SWP) - Requirements
This European Standard specifies requirements for solid wood panels as defined in EN 12775 with a maximum thickness of 80 mm for use in dry, humid and exterior conditions as defined in service...
January 6, 2009
Solid wood panels (SWP) - Requirements
This European Standard specifies requirements for solid wood panels as defined in EN 12775 for use in dry, humid and exterior conditions as defined in service classes 1, 2 and 3 of EN 1995-1-1....
July 28, 2003
Solid wood panels (SWP) - Requirements
This European Standard specifies requirements for solid wood panels as defined in EN 12775 for use in dry, humid and exterior conditions as defined in service classes 1, 2 and 3 of ENV 1995-1-1:1993.
DSF/FPREN 13353
Solid wood panels (SWP) – Requirements
This document specifies requirements for solid wood panels as specified in EN 12775 with a maximum thickness of 80 mm for use in dry, humid and exterior conditions as specified in service classes 1,...
Solid wood panels (SWP) Requirements
This European Standard specifies requirements for solid wood panels as defined in EN 12775 for use in dry, humid and exterior conditions as defined in service classes 1, 2 and 3 of EN 1995-1-1
Solid wood panels (SWP) - Requirements
This European Standard specifies requirements for solid wood panels as defined in EN 12775 for use in dry, humid and exterior conditions as defined in service classes 1, 2 and 3 of EN...
Advertisement