DS/EN 13353
Solid wood panels (SWP) - Requirements
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 23 June 2011 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Other wood-based panels): | 79.060.99 |
scope:
This European Standard specifies requirements for solid wood panels as defined in EN 12775 with a maximum thickness of 80 mm for use in dry, humid and exterior conditions as defined in service classes 1, 2 and 3 of EN 1995-1-1. Additional information on supplementary properties for certain applications is also given.
Document History
DS/EN 13353
June 23, 2011
Solid wood panels (SWP) - Requirements
This European Standard specifies requirements for solid wood panels as defined in EN 12775 with a maximum thickness of 80 mm for use in dry, humid and exterior conditions as defined in service...
January 6, 2009
Solid wood panels (SWP) - Requirements
This European Standard specifies requirements for solid wood panels as defined in EN 12775 for use in dry, humid and exterior conditions as defined in service classes 1, 2 and 3 of EN 1995-1-1....
July 28, 2003
Solid wood panels (SWP) - Requirements
This European Standard specifies requirements for solid wood panels as defined in EN 12775 for use in dry, humid and exterior conditions as defined in service classes 1, 2 and 3 of ENV 1995-1-1:1993.
Solid wood panels (SWP) – Requirements
This document specifies requirements for solid wood panels as specified in EN 12775 with a maximum thickness of 80 mm for use in dry, humid and exterior conditions as specified in service classes 1,...
Solid wood panels (SWP) Requirements
This European Standard specifies requirements for solid wood panels as defined in EN 12775 for use in dry, humid and exterior conditions as defined in service classes 1, 2 and 3 of EN 1995-1-1
Solid wood panels (SWP) - Requirements
This European Standard specifies requirements for solid wood panels as defined in EN 12775 for use in dry, humid and exterior conditions as defined in service classes 1, 2 and 3 of EN...