DOD - SMD 5962-96867

MICROCIRCUIT, DIGITAL, ADVANCED HIGH-SPEED CMOS, OCTAL TRANSPARENT D-TYPE LATCH WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 21 January 2009
Status: inactive
Page Count: 19
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

December 17, 2021
MICROCIRCUIT, DIGITAL, ADVANCED HIGH-SPEED CMOS, OCTAL TRANSPARENT D-TYPE LATCH WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
March 25, 2015
MICROCIRCUIT, DIGITAL, ADVANCED HIGHSPEED CMOS, OCTAL TRANSPARENT D-TYPE LATCH WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
SMD 5962-96867
January 21, 2009
MICROCIRCUIT, DIGITAL, ADVANCED HIGH-SPEED CMOS, OCTAL TRANSPARENT D-TYPE LATCH WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
September 3, 1997
MICROCIRCUIT, DIGITAL, ADVANCED HIGH SPEED CMOS OCTAL TRANSPARENT D-TYPE LATCH WITH 3-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
A description is not available for this item.
June 27, 1997
MICROCIRCUIT, DIGITAL, ADVANCED HIGH SPEED CMOS OCTAL TRANSPARENT D-TYPE LATCH WITH 3-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
A description is not available for this item.
September 6, 1996
MICROCIRCUIT, DIGITAL, ADVANCED HIGH SPEED CMOS OCTAL TRANSPARENT D-TYPE LATCH WITH 3-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement