IEC 60669-2-1

Switches for household and similar fixed electrical installations – Part 2-1: Particular requirements – Electronic switches

inactive
Buy Now
Organization: IEC
Publication Date: 1 January 2009
Status: inactive
Page Count: 100
ICS Code (Switches): 29.120.40
scope:

This clause of part 1 applies except as follows.

Replacement:

This standard applies to electronic switches and to associated electronic extension units for household and similar fixed electrical installations either indoors or outdoors.

It applies to electronic switches for a.c. only, for the operation of lamp circuits and the control of the brightness of lamps (dimmers) as well as the control of the speed of motors (for example, those used in ventilating fans) and for other purposes (for example, heating controls), with a rated voltage not exceeding 250 V and a rated current not exceeding 16 A.

The operation and control as mentioned above are performed by a person via an actuating member, a sensing surface or a sensing unit, by means of touch, proximity, turn, optical, acoustic, thermal or any other influence.

This standard also applies to electronic switches where the operation or control is made by physical means, for example, light, wind velocity, presence of persons, etc.

This standard also applies to boxes for electronic switches, with the exception of mounting boxes for flush-type electronic switches.

Electronic switches complying with this standard are suitable for use at ambient temperature not normally exceeding 25 °C but occasionally reaching 35 °C.

In locations where special conditions prevail, such as in ships, vehicles and the like and in hazardous locations, for example, where explosions are liable to occur, special constructions may be required.

NOTE 1 This standard is not intended to cover devices which are designed to be incorporated in appliances or are intended to be delivered together with a specific appliance and which are within the scope of IEC 60730 or IEC 61058-1.

Examples of designs of electronic switches and functions are shown in annex AA.

NOTE 2 Electronic switches without a mechanical switch in the main circuit do not provide a "full off-state". Therefore, the circuit on the load side should be considered to be live.

Document History

February 1, 2021
Switches for household and similar fixed electrical installations – Part 2-1: Particular requirements – Electronic control devices
This clause of Part 1 is completely replaced by the following: This part of IEC 60669 applies to electronic control devices, a general term to cover electronic switches, home and building electronic...
March 1, 2015
AMENDMENT 2 Switches for household and similar fixed electrical installations – Part 2-1: Particular requirements – Electronic switches
A description is not available for this item.
March 1, 2015
Switches for household and similar fixed electrical installations – Part 2-1: Particular requirements – Electronic switches
This standard applies to electronic switches and to associated electronic extension units for household and similar fixed electrical installations either indoors or outdoors. It applies to...
December 1, 2011
SWITCHES FOR HOUSEHOLD AND SIMILAR FIXED ELECTRICAL INSTALLATIONS – Part 2-1: Particular requirements – Electronic switches
This clause of part 1 applies except as follows. Replacement: This standard applies to electronic switches and to associated electronic extension units for household and similar fixed electrical...
IEC 60669-2-1
January 1, 2009
Switches for household and similar fixed electrical installations – Part 2-1: Particular requirements – Electronic switches
This clause of part 1 applies except as follows. Replacement: This standard applies to electronic switches and to associated electronic extension units for household and similar fixed electrical...
October 1, 2008
AMENDMENT 1 Switches for household and similar fixed electrical installations – Part 2-1: Particular requirements – Electronic switches
This clause of part 1 applies except as follows. Replacement: This standard applies to electronic switches and to associated electronic extension units for household and similar fixed electrical...
September 1, 2002
Switches for Household and Similar Fixed Electrical Installations - Part 2-1: Particular Requirements - Electronic Switches
This clause of part 1 applies except as follows. Replacement: This standard applies to electronic switches and to associated electronic extension units for household and similar fixed electrical...
April 1, 2000
Switches for Household and Similar Fixed Electrical Installations - Part 2-1: Particular Requirements - Electronic Switches
A description is not available for this item.
November 1, 1999
Amendment 2 Switches for Household and Similar Fixed Electrical Installations - Part 2-1: Particular Requirements - Electronic Switches
A description is not available for this item.
June 1, 1997
Amendment 1 Switches for Household and Similar Fixed Electrical Installations - Part 2: Particular Requirements - Section 1: Electronic Switches
A description is not available for this item.
January 1, 1996
Switches for Household and Similar Fixed Electrical Installations - Part 2: Particular Requirements - Section 1: Electronic Switches
A description is not available for this item.

References

Advertisement