ISO/IEC 29341-8-18
Information technology – UPnP Device Architecture – Part 8-18: Internet Gateway Device Control Protocol – Wide Area Network Internet Protocol Connection Service
| Organization: | ISO |
| Publication Date: | 1 November 2008 |
| Status: | active |
| Page Count: | 86 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
Overview and Scope
This service definition is compliant with the UPnP Device Architecture version 1.0.
This service-type enables a UPnP control point to configure and
control IP connections on the WAN interface of a UPnP compliant
InternetGatewayDevic
The service is REQUIRED if an IP connection is used for WAN access, and is specified in
urn:schemas-upnp-org
one or more instances of which are specified under the device
urn:schemas-upnp-org
An instance of WANDevice is specified under the root device
urn:schemas-upnp-org
All IP Internet connections are set up from a WAN interface of
the InternetGatewayDevic
An instance of a WANIPConnection service is activated (refer to SST below) for each actual Internet Connection instance on a WANConnectionDevice. WANIPConnection service provides IP-level connectivity with an ISP for networked clients on the LAN.
In accordance with UPnP Architecture version 1.0, the maximum
number of WANIPConnection service
instances is static and specified in the
InternetGatewayDevic
A WANConnectionDevice MAY include a
WAN{POTS/DSL/Cable/E
A WANDevice provides a
WANCommonInterfaceCo
* Refer to companion documents defined by the UPnP Internet Gateway working committee for more details on specific devices and services referenced in this document.
Document History