ISO/IEC 29341-11-12
Information technology – UPnP Device Architecture – Part 11-12: Quality of Service Device Control Protocol – Level 2 – Quality of Service Policy Holder Service
| Organization: | ISO |
| Publication Date: | 1 November 2008 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
Overview and Scope
This service definition is compliant with the UPnP Device Architecture version 1.0.
This service-type enables modeling of the 'QosPolicyHolder' function capabilities. The functionality for the QosPolicyHolder service can be implemented by any device on the home network. The QosPolicyHolder service is responsible for providing the traffic policy values for any given traffic stream as requested by an entity that manages home network traffic, typically a QoS Management Entity. The traffic policy values are determined by applying the policy rules configured for the home network to the requested traffic information. The configuration and management of home network policy are out of scope within the UPnP QoS architecture [QoS Architecture]. Each QosPolicyHolder service must be advertised (SSDP discoverable) within the home network.
This document does not address the procedure for end to end set up of new traffic or revoking of existing traffic.
Document History