ISO/IEC 29341-10-1
Information technology – UPnP Device Architecture – Part 10-1: Quality of Service Device Control Protocol – Quality of Service Architecture
| Organization: | ISO |
| Publication Date: | 1 November 2008 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
Introduction
This architecture document describes the motivation, use and interaction of the three services that comprise the UPnP QoS Framework:
• QosDeviceService
• QosPolicyHolder Service
• QosManager Service
It should be noted that while UPnP QoS defines three new services (listed above), it does not define a new device type.
Since Quality of Service issues need to be solved for multiple usage scenarios, it is expected that vendors may use any UPnP device as a container for the services defined in UPnP QoS. The Control Points and QoS Management Entities must look for UPnP QoS Services embedded in all UPnP device types.
The UPnP QoS Framework is compliant with the UPnP Device Architecture version 1.0.
Document History