DOD - SMD 5962-03203

MICROCIRCUIT, MEMORY, DIGITAL, 2048 X 8-BIT BIPOLAR PROM, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 8 December 2008
Status: inactive
Page Count: 13
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, choices of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

August 1, 2016
MICROCIRCUIT, MEMORY, DIGITAL, 2048 X 8-BIT BIPOLAR PROM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
SMD 5962-03203
December 8, 2008
MICROCIRCUIT, MEMORY, DIGITAL, 2048 X 8-BIT BIPOLAR PROM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
January 27, 2003
MICROCIRCUIT, MEMORY, DIGITAL, 2048 X 8-BIT BIPOLAR PROM, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement