DS/EN ISO 6802

Rubber and plastics hoses and hose assemblies with wire reinforcements – Hydraulic impulse test with flexing

inactive
Organization: DS
Publication Date: 14 January 2009
Status: inactive
Page Count: 18
ICS Code (Hoses and hose assemblies): 23.040.70
ICS Code (Piping and couplings): 23.100.40
scope:

This International Standard specifies the method of flexing wirereinforced hydraulic hoses and hose assemblies to a standard cycle during impulse testing by the method of ISO 6803.

Document History

October 29, 2018
Rubber or plastics hoses and hose assemblies – Hydraulic impulse test with flexing (ISO 6802:2018)
This document describes hose impulse testing, with flexing, of rubber or plastics hydraulic hose assemblies at both high and low impulse pressures. The high-pressure testing is carried out at...
DS/EN ISO 6802
January 14, 2009
Rubber and plastics hoses and hose assemblies with wire reinforcements – Hydraulic impulse test with flexing
This International Standard specifies the method of flexing wirereinforced hydraulic hoses and hose assemblies to a standard cycle during impulse testing by the method of ISO 6803.
Rubber or plastics hoses and hose assemblies – Hydraulic impulse test with flexing (ISO/FDIS 6802:2018)
This International Standard describes a pressure impulse test with flexing for rubber or plastics hydraulic hoses and hose assemblies. The test is applicable to high-pressure hydraulic hoses and hose...
Rubber and plastics hoses and hose assemblies with wire reinforcements - Hydraulic impulse test with flexing (ISO/DIS 6802:2015)
This International Standard describes a pressure impulse test with flexing for rubber or plastics hydraulic hoses and hose assemblies. The test is applicable to high-pressure hydraulic hoses and hose...
Rubber and plastics hoses and hose assemblies with wire reinforcements - Hydraulic impulse test with flexing (ISO 6802:2005)
This International Standard specifies the method of flexing wirereinforced hydraulic hoses and hose assemblies to a standard cycle during impulse testing by the method of ISO 6803.
Advertisement