DS/EN ISO 6802

Rubber or plastics hoses and hose assemblies – Hydraulic impulse test with flexing (ISO 6802:2018)

active, Most Current
Buy Now
Organization: DS
Publication Date: 29 October 2018
Status: active
Page Count: 20
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

This document describes hose impulse testing, with flexing, of rubber or plastics hydraulic hose assemblies at both high and low impulse pressures. The high-pressure testing is carried out at pressures greater than 3 MPa and the low-pressure testing at pressures from 1,5 MPa to 3 MPa. The test procedure is applicable to hydraulic hose assemblies that are subject to pulsating pressures in service which are included in the product requirements. NOTE - Impulse test procedures without flexing can be found in ISO 6803.

Document History

DS/EN ISO 6802
October 29, 2018
Rubber or plastics hoses and hose assemblies – Hydraulic impulse test with flexing (ISO 6802:2018)
This document describes hose impulse testing, with flexing, of rubber or plastics hydraulic hose assemblies at both high and low impulse pressures. The high-pressure testing is carried out at...
January 14, 2009
Rubber and plastics hoses and hose assemblies with wire reinforcements – Hydraulic impulse test with flexing
This International Standard specifies the method of flexing wirereinforced hydraulic hoses and hose assemblies to a standard cycle during impulse testing by the method of ISO 6803.
Rubber or plastics hoses and hose assemblies – Hydraulic impulse test with flexing (ISO/FDIS 6802:2018)
This International Standard describes a pressure impulse test with flexing for rubber or plastics hydraulic hoses and hose assemblies. The test is applicable to high-pressure hydraulic hoses and hose...
Rubber and plastics hoses and hose assemblies with wire reinforcements - Hydraulic impulse test with flexing (ISO/DIS 6802:2015)
This International Standard describes a pressure impulse test with flexing for rubber or plastics hydraulic hoses and hose assemblies. The test is applicable to high-pressure hydraulic hoses and hose...
Rubber and plastics hoses and hose assemblies with wire reinforcements - Hydraulic impulse test with flexing (ISO 6802:2005)
This International Standard specifies the method of flexing wirereinforced hydraulic hoses and hose assemblies to a standard cycle during impulse testing by the method of ISO 6803.
Advertisement