DSF/PREN ISO 6802 REV
Rubber and plastics hoses and hose assemblies with wire reinforcements - Hydraulic impulse test with flexing (ISO/DIS 6802:2015)
| Organization: | DS |
| Status: | pending |
| Page Count: | 14 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
| ICS Code (Piping and couplings): | 23.100.40 |
scope:
This International Standard describes a pressure impulse test with flexing for rubber or plastics hydraulic hoses and hose assemblies. The test is applicable to high-pressure hydraulic hoses and hose assemblies, which are subject to pulsating pressure in service. This standard describes two test methods. When there is not a requirement stated in the product standards, use Method 1. Both test methods can be run with the option of the cool down test. NOTE The method of a pressure impulse test is described in ISO 6803, Rubber or plastics hoses and hose assemblies - Hydraulic-pressure impulse test without flexing.
Document History