NPFC - MIL-PRF-19500/592
Semiconductor Device, Repetitive Avalanche, Field Effect Transistor, N-Channel, Silicon Types 2N7224, 2N7225, 2N7227, 2N7228, 2N7224U, 2N7225U, 2N7227U, and 2N7228U, JAN, JANTX, JANTXV, JANS, JANHC, and JANKC
| Organization: | NPFC |
| Publication Date: | 26 February 2009 |
| Status: | inactive |
| Page Count: | 1 |
scope:
This specification covers the performance requirements for an N-channel, enhancement-mode, MOSFET, power transistor intended for use in high density power switching applications. Four levels of product assurance are provided for each encapsulated device type as specified in MIL-PRF-19500, and two levels of product assurance for each unencapsulated device type die, with avalanche energy ratings (EAS and EAR) and maximum avalanche current (IAR).
intended Use:
The notes specified in MIL-PRF-19500 are applicable to this specification.
Document History