NPFC - MIL-S-19500/592
SEMICONDUCTOR DEVICE, REPETITIVE AVALANCHE, FIELD EFFECT TRANSISTOR, N-CHANNEL, SILICON, TYPES 2N7224, 2N7225, 2N7227, 2N7228, 2N7224U, 2N7225U, 2N7227U, AND 2N7228U JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
| Organization: | NPFC |
| Publication Date: | 31 March 1995 |
| Status: | inactive |
| Page Count: | 24 |
scope:
This specification covers the detail requirements for an N-channel, enhancement-mode, MOSFET, power transistor intended for use in high density power switching applications. Four levels of product assurance are provided for each encapsulated device type as specified in MIL-S-19500, and two levels of product assurance for each unencapsulated device type die, with avalanche energy ratings (EAS and EAR) and maximum avalanche current (IAR).
See figure 1 (TO-254AA), figure 2 for surface mount devices, and figure 3 for JANHC and JANKC (die) dimensions.
Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Commander, Defense Electronics Supply Center, ATTN: DESC-ELDT, 1507 Wilmington Pike, Dayton, Ohio 45444-5765 by using the Standardization Document Approvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
Document History