NPFC - MIL-PRF-19500/592
SEMICONDUCTOR DEVICE, REPETITIVE AVALANCHE, FIELD EFFECT TRANSISTOR, N-CHANNEL, SILICON, TYPES 2N7224, 2N7225, 2N7227, 2N7228, 2N7224U, 2N7225U, 2N7227U, AND 2N7228U JANTX, JANTXV, JANS, JANHC AND JANKC
| Organization: | NPFC |
| Publication Date: | 21 June 1996 |
| Status: | inactive |
| Page Count: | 24 |
scope:
This specification covers the performance requirements for an N-channel, enhancement-mode, MOSFET, power transistor intended for use in high density power switching applications. Three levels of product assurance are provided for each encapsulated device type as specified in MIL-PRF-19500, and two levels of product assurance for each unencapsulated device type die, with avalanche energy ratings (EAS and EAR) and maximum avalanche current (IAR).
See figure 1 (TO-254AA), figure 2 for surface mount devices, and figure 3 for JANHC and JANKC (die) dimensions.
Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Commander, Defense Electronics Supply Center, ATTN: DESC-ELDT, 1507 Wilmington Pike, Dayton, OH 45444-5765, by using the addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
Primary electrical characteristics at TC = +25°C (unless otherwise specified).
Document History