DSF/prEN 4613
Aerospace series - Spherical plain bearings in corrosion resisting steel with self-lubricating liner, narrow series - Dimensions and loads - Inch series
inactive
| Organization: | DS |
| Status: | inactive |
| Page Count: | 13 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This standard specifies the characteristics of bearings, spherical plain in corrosion resisting steel with selflubricating liner, narrow series for aerospace applications. They are intended for use in fixed or moving parts of the aircraft structure and control mechanisms. They shall be used in the temperature range - 55 °C to 163 °C.
Document History
November 1, 2021
Aerospace series – Spherical plain bearing in corrosion resisting steel with self-lubricating liner, narrow series – Dimensions and loads – Inch series
This document specifies the characteristics of a bearing, spherical plain in corrosion resisting steel with self-lubricating liner, narrow series for aerospace applications. These bearings are not...
June 17, 2009
Aerospace series – Spherical plain bearings in corrosion resisting steel with self-lubricating liner, narrow series – Dimensions and loads – Inch series
This standard specifies the characteristics of bearings, spherical plain in corrosion resisting steel with selflubricating liner, narrow series for aerospace applications. They are intended for use...
Aerospace series – Spherical plain bearing in corrosion resisting steel with self-lubricating liner, narrow series – Dimensions and loads – Inch series
This standard specifies the characteristics of bearing, spherical plain in corrosion resisting steel with self-lubricating liner, narrow series for aerospace applications. These tie rods are not...
DSF/prEN 4613
Aerospace series - Spherical plain bearings in corrosion resisting steel with self-lubricating liner, narrow series - Dimensions and loads - Inch series
This standard specifies the characteristics of bearings, spherical plain in corrosion resisting steel with selflubricating liner, narrow series for aerospace applications. They are intended for use...