DSF/FPREN 4613
Aerospace series – Spherical plain bearing in corrosion resisting steel with self-lubricating liner, narrow series – Dimensions and loads – Inch series
active, Most Current
Buy Now
| Organization: | DS |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Components for aerospace construction): | 49.035 |
scope:
This standard specifies the characteristics of bearing, spherical plain in corrosion resisting steel with self-lubricating liner, narrow series for aerospace applications. These tie rods are not intended for use of moving parts especially for control mechanism and operating system. They shall be used in the temperature range −55 °C to 163 °C.
Document History
November 1, 2021
Aerospace series – Spherical plain bearing in corrosion resisting steel with self-lubricating liner, narrow series – Dimensions and loads – Inch series
This document specifies the characteristics of a bearing, spherical plain in corrosion resisting steel with self-lubricating liner, narrow series for aerospace applications. These bearings are not...
June 17, 2009
Aerospace series – Spherical plain bearings in corrosion resisting steel with self-lubricating liner, narrow series – Dimensions and loads – Inch series
This standard specifies the characteristics of bearings, spherical plain in corrosion resisting steel with selflubricating liner, narrow series for aerospace applications. They are intended for use...
DSF/FPREN 4613
Aerospace series – Spherical plain bearing in corrosion resisting steel with self-lubricating liner, narrow series – Dimensions and loads – Inch series
This standard specifies the characteristics of bearing, spherical plain in corrosion resisting steel with self-lubricating liner, narrow series for aerospace applications. These tie rods are not...
Aerospace series - Spherical plain bearings in corrosion resisting steel with self-lubricating liner, narrow series - Dimensions and loads - Inch series
This standard specifies the characteristics of bearings, spherical plain in corrosion resisting steel with selflubricating liner, narrow series for aerospace applications. They are intended for use...