DS/EN 4613

Aerospace series – Spherical plain bearing in corrosion resisting steel with self-lubricating liner, narrow series – Dimensions and loads – Inch series

active, Most Current
Organization: DS
Publication Date: 1 November 2021
Status: active
Page Count: 16
ICS Code (Components for aerospace construction): 49.035
scope:

This document specifies the characteristics of a bearing, spherical plain in corrosion resisting steel with self-lubricating liner, narrow series for aerospace applications. These bearings are not intended for use of moving parts especially for control mechanisms and operating systems. They shall be used in the temperature range -55 °C to 163 °C.

Document History

DS/EN 4613
November 1, 2021
Aerospace series – Spherical plain bearing in corrosion resisting steel with self-lubricating liner, narrow series – Dimensions and loads – Inch series
This document specifies the characteristics of a bearing, spherical plain in corrosion resisting steel with self-lubricating liner, narrow series for aerospace applications. These bearings are not...
June 17, 2009
Aerospace series – Spherical plain bearings in corrosion resisting steel with self-lubricating liner, narrow series – Dimensions and loads – Inch series
This standard specifies the characteristics of bearings, spherical plain in corrosion resisting steel with selflubricating liner, narrow series for aerospace applications. They are intended for use...
Aerospace series – Spherical plain bearing in corrosion resisting steel with self-lubricating liner, narrow series – Dimensions and loads – Inch series
This standard specifies the characteristics of bearing, spherical plain in corrosion resisting steel with self-lubricating liner, narrow series for aerospace applications. These tie rods are not...
Aerospace series - Spherical plain bearings in corrosion resisting steel with self-lubricating liner, narrow series - Dimensions and loads - Inch series
This standard specifies the characteristics of bearings, spherical plain in corrosion resisting steel with selflubricating liner, narrow series for aerospace applications. They are intended for use...
Advertisement