API STD 6D

STEEL GATE, PLUG, BALL, AND CHECK VALVES for PIPELINE SERVICE

inactive
Buy Now
Organization: API
Publication Date: 1 January 1964
Status: inactive
Page Count: 30
scope:

This International Standard specifies requirements and provides recommendations for the design, manufacturing, testing and documentation of ball, check, gate and plug valves for application in pipeline systems meeting the requirements of ISO 13623 for the petroleum and natural gas industries.

This International Standard is not applicable to subsea pipeline valves, as they are covered by a separate International Standard (ISO 14723).

This International Standard is not applicable to valves for pressure ratings exceeding PN 420 (Class 2 500).

Document History

API STD 6D
January 1, 1964
STEEL GATE, PLUG, BALL, AND CHECK VALVES for PIPELINE SERVICE
This International Standard specifies requirements and provides recommendations for the design, manufacturing, testing and documentation of ball, check, gate and plug valves for application in...
February 1, 1961
SPECIFICATION for STEEL GATE, PLUG, BALL, AND CHECK VALVES FOR PIPELINE SERVICE
This International Standard specifies requirements and provides recommendations for the design, manufacturing, testing and documentation of ball, check, gate and plug valves for application in...
April 1, 1960
SPECIFICATION for STEEL GATE, PLUG, BALL, AND CHECK VALVES FOR PIPELINE SERVICE
This specification covers flanged and welding end steel valves for pipeline service in the following types. Gate valves: egular double-disc, rising-stem Regular double-disc, non-rising-stem...
February 1, 1956
STEEL GATE, PLUG, BALL, AND CHECK VALVES FOR PIPELINE SERVICE
A description is not available for this item.
May 1, 1949
IRON AND STEEL GATE, PLUG, AND CHECK VALVES FOR PIPE LINE SERVICE
This specification covers flarged cast-iron, and flanged and welded-end cast-steel and forged-steel valves for pipe-line service as following: Solid-wedge gate gate valves: Raising-stem...
October 1, 1948
Specificaton for IRON AND STEEL FLANGED GATE, PLUG, AND CHECK VALVES FOR PIPE LINE SERVICE
A description is not available for this item.
June 1, 1947
IRON AND STEEL FLANGED GATE, PLUG, AND CHECK VALVES FOR PIPE LINE SERVICE
This specification covers flanged cast-iron, and flanged and welded-end cast-steel and forged-steel valves for pipe-line service as following: Solid-wedge gate valves: Raising-stem Non-rising-stem...
June 1, 1947
IRON AND STEEL FLANGED GATE, PLUG, AND CHECK VALVES FOR PIPE LINE SERVICE
Scope: API Std. 6-D covers general specifications, in­cluding chemical and physical properties, major di­mensions, and tests, on flanged-end disc gate valves, wedge gate valves, plug valves, and...

References

Advertisement