ISO 8139

Pneumatic fluid power — Cylinders, 1 000 kPa (10 bar) series — Mounting dimensions of rod-end spherical eyes

inactive
Buy Now
Organization: ISO
Publication Date: 1 April 2009
Status: inactive
Page Count: 10
ICS Code (Cylinders): 23.100.20
scope:

This International Standard specifies the mounting dimensions required for interchangeability of rod-end spherical eyes of pneumatic cylinders. The rod-end spherical eyes have been designed specifically for use with 1 000 kPa [10 bar 1) ] series cylinders manufactured in accordance with ISO 6430, ISO 6432 and ISO 15552, but this does not limit their application.

The spherical bearing end eyes are used on piston rods of pneumatic cylinders for mechanically transmitting the cylinder force under oscillatory rotational and tilting movements. The design of the rod-end spherical eyes is based on the maximum forces resulting from the specified internal diameter of the cylinders and pressure according to ISO 6430, ISO 6432 and ISO 15552.

1) 1 bar = 100 kPa = 105 Pa; 1 Pa = 1 N/m2.

Document History

September 1, 2018
Pneumatic fluid power - Cylinders, 1 000 kPa (10 bar) series - Mounting dimensions of rod-end spherical eyes
This document specifies the mounting dimensions required for interchangeability of rod-end spherical eyes of pneumatic cylinders. The rod-end spherical eyes have been designed specifically for use...
ISO 8139
April 1, 2009
Pneumatic fluid power — Cylinders, 1 000 kPa (10 bar) series — Mounting dimensions of rod-end spherical eyes
This International Standard specifies the mounting dimensions required for interchangeability of rod-end spherical eyes of pneumatic cylinders. The rod-end spherical eyes have been designed...
December 1, 1991
Pneumatic Fluid Power - Cylinders, 1 000 kPa (10 Bar) Series - Rod End Spherical Eyes - Mounting Dimensions
A description is not available for this item.

References

Advertisement