DOD - SMD 5962-96767

MICROCIRCUIT, LINEAR, RADIATION HARDENED, HIGH SPEED, LOW POWER, CURRENT FEEDBACK AMPLIFIER WITH PROGRAMMABLE OUTPUT LIMITING, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 9 March 2009
Status: inactive
Page Count: 20
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

June 2, 2016
MICROCIRCUIT, LINEAR, RADIATION HARDENED, HIGH SPEED, LOW POWER, CURRENT FEEDBACK AMPLIFIER WITH PROGRAMMABLE OUTPUT LIMITING, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
SMD 5962-96767
March 9, 2009
MICROCIRCUIT, LINEAR, RADIATION HARDENED, HIGH SPEED, LOW POWER, CURRENT FEEDBACK AMPLIFIER WITH PROGRAMMABLE OUTPUT LIMITING, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
November 2, 2005
MICROCIRCUIT, LINEAR, RADIATION HARDENED, HIGH SPEED, LOW POWER, CURRENT FEEDBACK AMPLIFIER WITH PROGRAMMABLE OUTPUT LIMITING, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
September 10, 2001
MICROCIRCUIT, LINEAR, RADIATION HARDENED, HIGH SPEED, LOW POWER, CURRENT FEEDBACK AMPLIFIER WITH PROGRAMMABLE OUTPUT LIMITING, MONOLITHIC SILICON
A description is not available for this item.
June 9, 1999
MICROCIRCUIT, LINEAR, RADIATION HARDENED, HIGH SPEED, LOW POWER, CURRENT FEEDBACK AMPLIFIER WITH PROGRAMMABLE OUTPUT LIMITING, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
February 21, 1996
MICROCIRCUIT, LINEAR, RADIATION HARDENED, HIGH SPEED, LOW POWER, CURRENT FEEDBACK AMPLIFIER WITH PROGRAMMABLE OUTPUT LIMITING, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement