DLA - SMD-5962-96767 REV A

MICROCIRCUIT, LINEAR, RADIATION HARDENED, HIGH SPEED, LOW POWER, CURRENT FEEDBACK AMPLIFIER WITH PROGRAMMABLE OUTPUT LIMITING, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 9 June 1999
Status: inactive
Page Count: 15
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

June 2, 2016
MICROCIRCUIT, LINEAR, RADIATION HARDENED, HIGH SPEED, LOW POWER, CURRENT FEEDBACK AMPLIFIER WITH PROGRAMMABLE OUTPUT LIMITING, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
March 9, 2009
MICROCIRCUIT, LINEAR, RADIATION HARDENED, HIGH SPEED, LOW POWER, CURRENT FEEDBACK AMPLIFIER WITH PROGRAMMABLE OUTPUT LIMITING, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
November 2, 2005
MICROCIRCUIT, LINEAR, RADIATION HARDENED, HIGH SPEED, LOW POWER, CURRENT FEEDBACK AMPLIFIER WITH PROGRAMMABLE OUTPUT LIMITING, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
September 10, 2001
MICROCIRCUIT, LINEAR, RADIATION HARDENED, HIGH SPEED, LOW POWER, CURRENT FEEDBACK AMPLIFIER WITH PROGRAMMABLE OUTPUT LIMITING, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-96767 REV A
June 9, 1999
MICROCIRCUIT, LINEAR, RADIATION HARDENED, HIGH SPEED, LOW POWER, CURRENT FEEDBACK AMPLIFIER WITH PROGRAMMABLE OUTPUT LIMITING, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
February 21, 1996
MICROCIRCUIT, LINEAR, RADIATION HARDENED, HIGH SPEED, LOW POWER, CURRENT FEEDBACK AMPLIFIER WITH PROGRAMMABLE OUTPUT LIMITING, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement