JEDEC JESD 22-A101
Steady State Temperature Humidity Bias Life Test
| Organization: | JEDEC |
| Publication Date: | 1 March 2009 |
| Status: | inactive |
| Page Count: | 6 |
scope:
This standard establishes a defined method and conditions for performing a temperature humidity life test with bias applied. The test is used to evaluate the reliability of non-hermetic packaged solid state devices in humid environments. It employs high temperature and humidity conditions to accelerate the penetration of moisture through external protective material or along interfaces between the external protective coating and conductors or other features which pass through it. This revision enhances the ability to perform this test on a device which cannot be biased to achieve very low power dissipation.
Document History