DOD - SMD 5962-01503

MICROCIRCUIT, HYBRID, CUSTOM, FIELD EFFECT TRANSISTORS, 600 VOLT OR 500 VOLT, WITH GATE PROTECTION

active, Most Current
Buy Now
Organization: DOD
Publication Date: 22 July 2019
Status: active
Page Count: 18
scope:

Scope.

This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD 5962-01503
July 22, 2019
MICROCIRCUIT, HYBRID, CUSTOM, FIELD EFFECT TRANSISTORS, 600 VOLT OR 500 VOLT, WITH GATE PROTECTION
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the...
September 16, 2013
MICROCIRCUIT, HYBRID, CUSTOM, FIELD EFFECT TRANSISTORS, 600 VOLT OR 500 VOLT, WITH GATE PROTECTION
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
August 1, 2011
MICROCIRCUIT, HYBRID, CUSTOM, FIELD EFFECT TRANSISTORS, 600 VOLT OR 500 VOLT, WITH GATE PROTECTION
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
December 7, 2005
MICROCIRCUIT, HYBRID, CUSTOM, FIELD EFFECT TRANSISTORS, 600 VOLT OR 500 VOLT, WITH GATE PROTECTION
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...

References

Advertisement