DSF/PREN ISO 10893-1
Non-destructive testing of steel tubes - Part 1: Automated electromagnetic testing of seamless and welded (except submerged arc-welded) steel tubes for the verification of hydraulic leak-tightness instead of the hydrostatic test (ISO/DIS 10893-1:2009)
| Organization: | DS |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Iron and steel pipes): | 23.040.10 |
| ICS Code (Steel pipes and tubes for specific use): | 77.140.75 |
| ICS Code (Non-destructive testing of metals): | 77.040.20 |
scope:
This part of ISO 10893 specifies requirements for automated electromagnetic testing of seamless and welded steel tubes, with the exception of submerged arc-welded (SAW) tubes, for verification of hydraulic leak-tightness in substitution of hydrostatic test. It is applicable to the inspection of tubes with an outside diameter greater than or equal to 4 mm, when testing with eddy current, and greater than 20 mm when testing with flux leakage method. NOTE 1 Electromagnetic inspection using magnetic flux leakage method is not applicable to austenitic stainless steel tubes. NOTE 2 This document is also applicable for testing of hollow sections.
Document History