DS/EN ISO 10893-1
Non-destructive testing of steel tubes – Part 1: Automated electromagnetic testing of seamless and welded (except submerged arc-welded) steel tubes for the verification of hydraulic leaktightness – Amendment 1: Change of dimensions of the reference notch; change acceptance criteria (ISO 10893-1:2011/Amd 1:2020)
| Organization: | DS |
| Publication Date: | 15 June 2020 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Iron and steel pipes): | 23.040.10 |
| ICS Code (Steel pipes and tubes for specific use): | 77.140.75 |
| ICS Code (Welded joints and welds): | 25.160.40 |
| ICS Code (Non-destructive testing of metals): | 77.040.20 |
scope:
ISO 10893-1:2010 specifies requirements for automated electromagnetic testing of seamless and welded steel tubes, with the exception of submerged arc-welded (SAW) tubes, for verification of hydraulic leak-tightness. It is applicable to the inspection of tubes with an outside diameter greater than or equal to 4 mm, when testing with eddy current, and greater than 10 mm when testing with flux leakage method. It can also be applicable to the testing of hollow sections.
Document History