DSF/PREN ISO 10893-1

Non-destructive testing of steel tubes - Part 1: Automated electromagnetic testing of seamless and welded (except submerged arc-welded) steel tubes for the verification of hydraulic leaktightness instead of the hydrostatic test (ISO/FDIS 10893-1:2010)

inactive
Organization: DS
Status: inactive
Page Count: 26
ICS Code (Iron and steel pipes): 23.040.10
ICS Code (Steel pipes and tubes for specific use): 77.140.75
ICS Code (Welded joints and welds): 25.160.40
ICS Code (Non-destructive testing of metals): 77.040.20
scope:

This part of ISO 10893 specifies requirements for automated electromagnetic testing of seamless and welded steel tubes, with the exception of submerged arc-welded (SAW) tubes, for verification of hydraulic leak-tightness in substitution of hydrostatic test. It is applicable to the inspection of tubes with an outside diameter greater than or equal to 4 mm, when testing with eddy current, and greater than 20 mm when testing with flux leakage method. NOTE 1 Electromagnetic inspection using magnetic flux leakage method is not applicable to austenitic stainless steel tubes. NOTE 2 This document is also applicable for testing of hollow sections.

Document History

June 15, 2020
Non-destructive testing of steel tubes – Part 1: Automated electromagnetic testing of seamless and welded (except submerged arc-welded) steel tubes for the verification of hydraulic leaktightness – Amendment 1: Change of dimensions of the reference notch; change acceptance criteria (ISO 10893-1:2011/Amd 1:2020)
ISO 10893-1:2010 specifies requirements for automated electromagnetic testing of seamless and welded steel tubes, with the exception of submerged arc-welded (SAW) tubes, for verification of hydraulic...
May 13, 2011
Non-destructive testing of steel tubes - Part 1: Automated electromagnetic testing of seamless and welded (except submerged arc-welded) steel tubes for the verification of hydraulic leaktightness
ISO 10893-1:2010 specifies requirements for automated electromagnetic testing of seamless and welded steel tubes, with the exception of submerged arc-welded (SAW) tubes, for verification of hydraulic...
Non-destructive testing of steel tubes – Part 1: Automated electromagnetic testing of seamless and welded (except submerged arc-welded) steel tubes for the verification of hydraulic leaktightness
ISO 10893-1:2010 specifies requirements for automated electromagnetic testing of seamless and welded steel tubes, with the exception of submerged arc-welded (SAW) tubes, for verification of hydraulic...
Non-destructive testing of steel tubes - Part 1: Automated electromagnetic testing of seamless and welded (except submerged arc-welded) steel tubes for the verification of hydraulic leak-tightness instead of the hydrostatic test (ISO/DIS 10893-1:2009)
This part of ISO 10893 specifies requirements for automated electromagnetic testing of seamless and welded steel tubes, with the exception of submerged arc-welded (SAW) tubes, for verification of...
DSF/PREN ISO 10893-1
Non-destructive testing of steel tubes - Part 1: Automated electromagnetic testing of seamless and welded (except submerged arc-welded) steel tubes for the verification of hydraulic leaktightness instead of the hydrostatic test (ISO/FDIS 10893-1:2010)
This part of ISO 10893 specifies requirements for automated electromagnetic testing of seamless and welded steel tubes, with the exception of submerged arc-welded (SAW) tubes, for verification of...
Advertisement