IEEE C37.04
Rating Structure for AC High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis Amendment 2: To Change the Description of Transient Recovery Voltage for Harmonization with IEC 62271-100
| Organization: | IEEE |
| Publication Date: | 10 December 2008 |
| Status: | inactive |
| Page Count: | 57 |
scope:
Abstract: This standard is revised to change the descriptions of the standard transient recovery voltage (TRV) envelope and ratings. This is applicable for ac high-voltage circuit breakers rated above 1000 V and on a symmetrical current basis. The capability limits of these circuit breakers are determined to a major degree by the TRV. The revised descriptions of TRV bring the TRV requirements in IEEE standards into harmony with the TRV requirements in IEC standards that apply to the same type and class of equipment.
Document History