IEEE C37.04
Errata to IEEE Standard Rating Structure for AC High-Voltage Circuit Breakers
| Organization: | IEEE |
| Publication Date: | 11 October 2005 |
| Status: | inactive |
| Page Count: | 2 |
scope:
This standard establishes a symmetrical current ratings structure and construction requirements for all indoor and outdoor types of ac high-voltage circuit breakers rated above 1000 V. It is only applicable to three-pole circuit breakers used in three-phase systems and single-pole circuit breakers used in single-phase systems. This standard does not cover circuit breakers used at frequencies other than 50 Hz or 60 Hz, or generator circuit breakers that are covered in IEEE Std C37.013-1997.
Document History