IEEE - ANSI C37.04

Supplement to IEEE Standard Rating Structure for AC High-Voltage Circuit Breakers Rated on A Symmetrical Current Basis

inactive
Buy Now
Organization: IEEE
Publication Date: 1 January 1991
Status: inactive
Page Count: 3

Document History

June 16, 2021
Ratings and Requirements for AC High-Voltage Circuit Breakers with Rated Maximum Voltage Above 1000 V Corrigendum 1
This standard applies to ac high-voltage circuit breakers with rated maximum voltage above 1000 V.
August 14, 2019
Errata to IEEE Standard for Ratings and Requirements for AC High-Voltage Circuit Breakers with Rated Maximum Voltage Above 1000 V
A description is not available for this item.
December 5, 2018
Ratings and Requirements for AC High-Voltage Circuit Breakers with Rated Maximum Voltage Above 1000 V
This standard applies to ac high-voltage circuit breakers with rated nominal voltage above 1000 V. It establishes a rating structure, preferred ratings, construction and functional component...
July 1, 2010
Rating Structure for AC High-Voltage Circuit Breakers
Abstract: This standard is revised to change the descriptions of the standard transient recovery voltage (TRV) envelope and ratings. This is applicable for ac high-voltage circuit breakers rated...
June 17, 2009
Rating Structure for AC High-Voltage Circuit Breakers Corrigendum 1
A description is not available for this item.
December 10, 2008
Rating Structure for AC High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis Amendment 2: To Change the Description of Transient Recovery Voltage for Harmonization with IEC 62271-100
Abstract: This standard is revised to change the descriptions of the standard transient recovery voltage (TRV) envelope and ratings. This is applicable for ac high-voltage circuit breakers rated...
November 29, 2005
Errata to IEEE Standard Rating Structure for AC High-Voltage Circuit Breakers
A description is not available for this item.
October 11, 2005
Errata to IEEE Standard Rating Structure for AC High-Voltage Circuit Breakers
This standard establishes a symmetrical current ratings structure and construction requirements for all indoor and outdoor types of ac high-voltage circuit breakers rated above 1000 V. It is only...
July 25, 2003
IEEE Standard Rating Structure for AC High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis Amendment 1: Capacitance Current Switching
A description is not available for this item.
July 25, 2003
IEEE Standard Rating Structure for AC High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis Amendment 1: Capacitance Current Switching
Abstract: This amendment specifies the capacitance current switching portion of the rating structure for all ac circuit breakers rated above 1000 V, including both outdoor and indoor types having...
June 26, 1999
IEEE Standard Rating Structure for AC High-Voltage Circuit Breakers
A description is not available for this item.
June 26, 1999
Rating Structure for AC High-Voltage Circuit Breakers
This standard establishes a symmetrical current rating structure and construction requirements for all indoor and outdoor types of ac high-voltage circuit breakers rated above 1000 V. It is only...
ANSI C37.04
January 1, 1991
Supplement to IEEE Standard Rating Structure for AC High-Voltage Circuit Breakers Rated on A Symmetrical Current Basis
A description is not available for this item.
January 1, 1990
Supplement to IEEE Standard Rating Structure for AC High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis
A description is not available for this item.
January 1, 1990
Supplement to IEEE Standard Rating Structure for AC High-Voltage Circuit Breakers Rated on A Symmetrical Current Basis
A description is not available for this item.
January 1, 1986
Supplement to IEEE Standard Rating Structure for AC High-Voltage Circuit Breakers Rated on A Symmetrical Current Basis
A description is not available for this item.
January 1, 1979
Rating Structure for AC High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis
A description is not available for this item.
January 1, 1979
STANDARD RATING STRUCTURE FOR AC HIGH-VOLTAGE CIRCUIT BREAKERS RATED ON A SYMMETRICAL CURRENT BASIS (R 1989); SUPPLEMENT G
A description is not available for this item.
January 1, 1979
STANDARD RATING STRUCTURE FOR AC HIGH-VOLTAGE CIRCUIT BREAKERS RATED ON A SYMMETRICAL CURRENT BASIS (R 1989); SUPPLEMENT F
A description is not available for this item.
January 1, 1979
STANDARD RATING STRUCTURE FOR AC HIGH-VOLTAGE CIRCUIT BREAKERS RATED ON A SYMMETRICAL CURRENT BASIS (R 1989); SUPPLEMENT H
A description is not available for this item.
January 1, 1964
Rating Structure for AC High-Voltage Circuit Breakers
This standard applies to all indoor and outdoor types of ac high.voltage circuit breakers rated 1,000 volts and above. Purpose The purpose of this standard is to establish a rating structure for ac...
Advertisement