NPFC - MIL-PRF-19500/595
SEMICONDUCTOR DEVICE, REPETITIVE AVALANCHE, FIELD EFFECT, TRANSISTOR, P-CHANNEL, SILICON, TYPES 2N7236, 2N7237, 2N7236U, AND 2N7237U, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
| Organization: | NPFC |
| Publication Date: | 22 April 2009 |
| Status: | inactive |
| Page Count: | 21 |
scope:
This specification covers the performance requirements for an P-channel, enhancement-mode, MOSFET, power transistor intended for use in high density power switching applications. Four levels of product assurance are provided for each encapsulated device type as specified in MIL-PRF-19500, and two levels of product assurance for each unencapsulated device type die, with avalanche energy ratings (EAS and EAR) and maximum avalanche current (IAR).
intended Use:
Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.
Document History