NPFC - MIL-S-19500/595
SEMICONDUCTOR DEVICE, REPETITIVE AVALANCHE, FIELD EFFECT, TRANSISTOR, P-CHANNEL, SILICON, TYPES 2N723ó, 217237, 2N72W, AND 2N723N JANTX, JANTXV, JANS, JANHC, AND JANKC
| Organization: | NPFC |
| Publication Date: | 27 April 1995 |
| Status: | inactive |
| Page Count: | 20 |
scope:
This specification covers the detail requirements for a P-channel, enhancement-mode, MOSFET, power transistor intended for use in high density power switching applications. Three levels of product assurance are provided for each encapsulated device type as specified in MIL-S-19500, and two levels of product assurance for each unencapsulated device type die, with avalanche energy ratings (EAS and EAR) and maximum avalanche current (IAR).
See figure 1 (TO-254AA), figure 2 for surface mount devices, and figure 3 for JANHC and JANKC (die) dimensions.
Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Commander, Defense Electronics Supply Center, ATTN: DESC-ELDT, 1507 Wilmington Pike, Dayton, Ohio 45444-5765 by using the Standardization Document Approvement Proposal (DD Form 1426) appoearing at the end of this document or by letter.
Unless otherwise specified, TC = +25°C.
Document History