NPFC - MIL-PRF-31032/6
PRINTED WIRING BOARD, RIGID, SINGLE AND DOUBLE SIDED, THERMOPLASTIC RESIN BASE MATERIAL, WITH OR WITHOUT PLATED–THROUGH HOLES, FOR HIGH FREQUENCY APPLICATIONS
| Organization: | NPFC |
| Publication Date: | 10 April 2009 |
| Status: | inactive |
| Page Count: | 34 |
scope:
This specification covers the generic performance requirements for single and double sided (one or two conductor layers) printed wiring boards (hereafter designated printed board) with or without plated holes, constructed of thermoplastic base materials, that will use soldering for component/part mounting (see 6.1). The printed board may contain an external heat sink.
intended Use:
This specification sheet was developed for the use of verifying
the performance of homogenous thermoplastic resin base materials
(primarily polytetraflouroethyl
Document History