NPFC - MIL-PRF-31032/6

PRINTED WIRING BOARD, RIGID, SINGLE AND DOUBLE SIDED, THERMOPLASTIC RESIN BASE MATERIAL, WITH OR WITHOUT PLATED–THROUGH HOLES, FOR HIGH FREQUENCY APPLICATIONS

inactive
Buy Now
Organization: NPFC
Publication Date: 11 December 2012
Status: inactive
Page Count: 40
scope:

This specification covers the generic performance requirements for single and double sided (one or two conductor layers) printed wiring boards (hereafter designated printed board) with or without plated holes, constructed of thermoplastic base materials, that will use soldering for component/part mounting (see 6.1). The printed board may contain an external heat sink.

intended Use:

This specification sheet was developed for the use of verifying the performance of homogenous thermoplastic resin base materials (primarily polytetraflouroethylene resins) printed boards of... View More

Document History

September 16, 2022
PRINTED WIRING BOARD, RIGID, SINGLE AND DOUBLE SIDED, THERMOPLASTIC OR THERMOSETTING RESIN BASE MATERIAL, WITH OR WITHOUT PLATED-THROUGH HOLES, FOR HIGH FREQUENCY APPLICATIONS
This specification sheet was developed for the use of verifying the performance of printed boards of single or double sided conductor layers constructed of high frequency base materials. The high...
May 6, 2020
PRINTED WIRING BOARD, RIGID, SINGLE AND DOUBLE SIDED, THERMOPLASTIC OR THERMOSETTING RESIN BASE MATERIAL, WITH OR WITHOUT PLATED-THROUGH HOLES, FOR HIGH FREQUENCY APPLICATIONS
This specification sheet was developed for the use of verifying the performance of printed boards of single or double sided conductor layers constructed of high frequency base materials. The high...
October 6, 2017
PRINTED WIRING BOARD, RIGID, SINGLE AND DOUBLE SIDED, THERMOPLASTIC RESIN BASE MATERIAL, WITH OR WITHOUT PLATED–THROUGH HOLES, FOR HIGH FREQUENCY APPLICATIONS
This specification sheet was developed for the use of verifying the performance of homogenous thermoplastic resin base materials (primarily polytetraflouroethylene resins) printed boards of single or...
MIL-PRF-31032/6
December 11, 2012
PRINTED WIRING BOARD, RIGID, SINGLE AND DOUBLE SIDED, THERMOPLASTIC RESIN BASE MATERIAL, WITH OR WITHOUT PLATED–THROUGH HOLES, FOR HIGH FREQUENCY APPLICATIONS
This specification sheet was developed for the use of verifying the performance of homogenous thermoplastic resin base materials (primarily polytetraflouroethylene resins) printed boards of single or...
April 10, 2009
PRINTED WIRING BOARD, RIGID, SINGLE AND DOUBLE SIDED, THERMOPLASTIC RESIN BASE MATERIAL, WITH OR WITHOUT PLATED–THROUGH HOLES, FOR HIGH FREQUENCY APPLICATIONS
This specification sheet was developed for the use of verifying the performance of homogenous thermoplastic resin base materials (primarily polytetraflouroethylene resins) printed boards of single or...
March 11, 2008
PRINTED WIRING BOARD, RIGID, SINGLE AND DOUBLE SIDED, THERMOPLASTIC RESIN BASE MATERIAL, WITH OR WITHOUT PLATED–THROUGH HOLES, FOR HIGH FREQUENCY APPLICATIONS
This specification sheet was developed for the use of verifying the performance of homogenous thermoplastic resin base materials (primarily polytetraflouroethylene resins) printed boards of single or...

References

Advertisement