NPFC - MIL-PRF-31032/6
PRINTED WIRING BOARD, RIGID, SINGLE AND DOUBLE SIDED, THERMOPLASTIC OR THERMOSETTING RESIN BASE MATERIAL, WITH OR WITHOUT PLATED-THROUGH HOLES, FOR HIGH FREQUENCY APPLICATIONS
| Organization: | NPFC |
| Publication Date: | 6 May 2020 |
| Status: | active |
| Page Count: | 42 |
scope:
Scope.
This specification covers the generic performance requirements for single and double sided (one or two conductor layers) printed wiring boards (hereafter designated printed board) with or without plated holes, constructed of thermoplastic or thermosetting base materials, that will use soldering for component/part mounting (see 6.1). The printed board may contain an external heat sink.
intended Use:
This specification sheet was developed for the use of verifying the performance of printed boards of single or double sided conductor layers constructed of high frequency base materials. The high... View More
Document History