DIN 6647-4

Means of packaging - Cylindrical beverage containers - Part 4: Non-returnable packaging withallowable operating pressure up to 3 bar, nominal volume up to 60 litres

inactive
Buy Now
Organization: DIN
Publication Date: 1 April 2004
Status: inactive
Page Count: 8
ICS Code (Barrels. Drums. Canisters): 55.140

Document History

July 1, 2020
Means of packaging - Cylindrical beverage containers - Part 4: Disposal pack with allowable operating pressure up to 0,4 MPa, nominal volume up to 60 l
A description is not available for this item.
November 1, 2011
Means of packaging - Cylindrical beverage containers - Part 4: Disposal pack with allowable operating pressure up to 4 bar, nominal volume up to 60 litres
This part of DIN 6647 applies to containers for beverages and syrup (referred to below as “packaged substance”) consisting of several parts (e.g. upper body, cylindrical casing, lower body) that are...
DIN 6647-4
April 1, 2004
Means of packaging - Cylindrical beverage containers - Part 4: Non-returnable packaging withallowable operating pressure up to 3 bar, nominal volume up to 60 litres
A description is not available for this item.
Advertisement