DIN 6647-4
Means of packaging - Cylindrical beverage containers - Part 4: Disposal pack with allowable operating pressure up to 0,4 MPa, nominal volume up to 60 l
active, Most Current
| Organization: | DIN |
| Publication Date: | 1 July 2020 |
| Status: | active |
| Page Count: | 9 |
| ICS Code (Barrels. Drums. Canisters): | 55.140 |
Document History
DIN 6647-4
July 1, 2020
Means of packaging - Cylindrical beverage containers - Part 4: Disposal pack with allowable operating pressure up to 0,4 MPa, nominal volume up to 60 l
A description is not available for this item.
November 1, 2011
Means of packaging - Cylindrical beverage containers - Part 4: Disposal pack with allowable operating pressure up to 4 bar, nominal volume up to 60 litres
This part of DIN 6647 applies to containers for beverages and syrup (referred to below as “packaged substance”) consisting of several parts (e.g. upper body, cylindrical casing, lower body) that are...
April 1, 2004
Means of packaging - Cylindrical beverage containers - Part 4: Non-returnable packaging withallowable operating pressure up to 3 bar, nominal volume up to 60 litres
A description is not available for this item.