IEC 60684-3-233
Flexible Insulating Sleeving - Part 3: Specifications for Individual Types of Sleeving - Sheet 233: Heat-Shrinkable Fluoroelastomer Sleeving, Flame Retarded, Fluid Resistant, Shrink Ratio 2:1
Organization: | IEC |
Publication Date: | 1 January 2006 |
Status: | active |
Page Count: | 18 |
ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
ICS Code (Insulating materials in general): | 29.035.01 |
scope:
This standard gives the requirements for two types of heat-shrinkable, flame retarded, fluid resistant1), nominal shrink ratio 2:1, fluoroelastomer sleeving for use at temperatures up to 200 °C:
− Type A: thick wall;
− Type B: thin wall.
These sleevings are normally supplied with internal diameters up to 51 mm, and the standard colour is black.
Sizes or colours other than those specifically listed in this standard may be available as custom items. These items shall be considered to comply with this standard if they comply with the property requirements listed in Tables 3, 4, 5 and 6 except for . dimensions and mass
Materials which conform to this specification meet established levels of performance. However, the selection of a material by a user for a specific application should be based on the actual requirements necessary for adequate performance in that application and not based on this specification alone