IPC-6012

Qualification and Performance Specification for Rigid Printed Boards

inactive
Buy Now
Organization: IPC
Publication Date: 1 August 2004
Status: inactive
Page Count: 56
scope:

Statement of Scope This specification covers qualification and performance of rigid printed boards. The printed board may be single-sided, double-sided, with or without plated-through holes. The printed board may be multilayer with plated-through holes and with or without buried/blind vias. The printed board may be multilayer containing build up HDI layers conforming to IPC-6016. The printed board may contain active embedded passive circuitry with distributive capacitive planes, capacitive or resistive components. The printed board may contain a metal core or external metal heat frame, which may be active or nonactive. Revision level changes are described in 1.6.

Purpose The purpose of this specification is to provide requirements for qualification and performance of rigid printed boards.

Document History

September 1, 2023
Qualification and Performance Specification for Rigid Printed Boards
A description is not available for this item.
March 1, 2022
Qualification and Performance Specification for Rigid Printed Boards
A description is not available for this item.
October 1, 2021
Automotive Applications Addendum to IPC-6012E Qualification and Performance Specification for Rigid Printed Boards
This addendum provides requirements to be used in addition to, and in some cases, in place of, those published in IPC-6012E to ensure the reliability of printed boards that must survive the...
August 1, 2020
Medical Applications Addendum to IPC-6012E, Qualification and Performance Specification for Rigid Printed Boards
This Specification covers qualification and performance requirements of Rigid Printed Board for Medical Device Applications. The Printed Boards may have a design that contains HDI and Design Level D...
April 1, 2020
Space and Military Avionics Applications Addendum to IPC-6012E, Qualification and Performance Specification for Rigid Printed Boards
This addendum provides requirements to be used in addition to, and in some cases, in place of, those published in IPC-6012E to ensure the reliability of printed boards that must survive the...
March 1, 2020
Qualification and Performance Specification for Rigid Printed Boards
Statement of Scope This specification establishes and defines the qualification and performance requirements for the fabrication of rigid printed boards. Purpose The purpose of this specification...
September 1, 2017
Qualification and Performance Specification for Rigid Printed Boards
FOREWORD This amendment makes changes to the existing acceptance criteria for copper wrap plating measurements as defined by IPC-6012D. This amendment implements a dual criterion for Class 3 copper...
April 1, 2016
Automotive Applications Addendum to IPC-6012D Qualification and Performance Specification for Rigid Printed Boards
This addendum provides requirements to be used in addition to, and in some cases, in place of, those published in IPC-6012D to ensure the reliability of printed boards that must survive the...
September 1, 2015
Space and Military Avionics Applications Addendum to IPC-6012D Qualification and Performance Specification for Rigid Printed Boards
A description is not available for this item.
September 1, 2015
Qualification and Performance Specification for Rigid Printed Boards
A description is not available for this item.
April 1, 2010
Qualification and Performance Specification for Rigid Printed Boards
Statement of Scope This specification establishes and defines the qualification and performance requirements for the fabrication of rigid printed boards. Purpose The purpose of this specification is...
April 1, 2008
Qualification and Performance Specification for Rigid Printed Boards
Statement of Scope This specification covers qualification and performance of rigid printed boards. The printed board may be single-sided, double-sided, with or without plated-through holes. The...
August 1, 2004
Qualification and Performance Specification for Rigid Printed Boards
Statement of Scope This specification covers qualification and performance of rigid printed boards. The printed board may be single-sided, double-sided, with or without plated-through holes. The...
IPC-6012
August 1, 2004
Qualification and Performance Specification for Rigid Printed Boards
Statement of Scope This specification covers qualification and performance of rigid printed boards. The printed board may be single-sided, double-sided, with or without plated-through holes. The...
October 1, 1999
Qualification and Performance Specification for Rigid Printed Boards
This specification covers qualification and performance of rigid printed boards. The printed board may be single-sided, double-sided, with or without plated-through holes, multilayer with...
July 1, 1996
Qualification and Performance for Rigid Printed Boards
This specification covers qualification and performance of rigid printed boards. The printed board may be single-sided, double-sided, with or without platedthrough holes, multilayer with...

References

Advertisement