IPC-6012

Space and Military Avionics Applications Addendum to IPC-6012E, Qualification and Performance Specification for Rigid Printed Boards

active, Most Current
Buy Now
Organization: IPC
Publication Date: 1 April 2020
Status: active
Page Count: 20
scope:

This addendum provides requirements to be used in addition to, and in some cases, in place of, those published in IPC-6012E to ensure the reliability of printed boards that must survive the vibration, ground testing, and thermal cycling environments of space and military avionics.

Purpose

When required by procurement documentation/drawings, this Addendum replaces specifically identified requirements of IPC-6012E.

Precedence

The procurement documentation takes precedence over this Addendum and referenced standards. In the event of a conflict between this Addendum and the applicable documents cited herein, this Addendum takes precedence. Where referenced criteria of this addendum differ from the published IPC-6012E, this Addendum takes precedence.

Existing or Previously Approved Designs

This Addendum shall not constitute the sole cause for the redesign of previously approved designs. When drawings for existing or previously approved designs undergo revision, they should be reviewed and changes made that allow for compliance with the requirements of this Addendum.

Use of this Addendum

This addendum shall not be used as a stand-alone document.

Where criteria are not supplemented, the Class 3 requirements of IPC-6012E shall apply. Where IPC-6012E criteria are supplemented or new criteria are added by this Addendum, the clause is listed in IPC-6012ES, Table 1, Space and Military Avionics Applications Requirements, and the entire IPC-6012E clause and its associated Table 4-3 entry is replaced by this Addendum except as specifically noted.

The clauses modified by this Addendum do not include subordinate clauses unless specifically stated (i.e., changes made to 3.5 do not affect 3.5.1 unless 3.5.1 is also addressed in this Addendum.)

Superseded Specifications

This addendum supersedes and replaces IPC-6012DS.

Revision Level Changes

Changes that were incorporated in the current revision of this Addendum are indicated throughout by gray shading of the relevant subsection(s).

Document History

September 1, 2023
Qualification and Performance Specification for Rigid Printed Boards
A description is not available for this item.
March 1, 2022
Qualification and Performance Specification for Rigid Printed Boards
A description is not available for this item.
October 1, 2021
Automotive Applications Addendum to IPC-6012E Qualification and Performance Specification for Rigid Printed Boards
This addendum provides requirements to be used in addition to, and in some cases, in place of, those published in IPC-6012E to ensure the reliability of printed boards that must survive the...
August 1, 2020
Medical Applications Addendum to IPC-6012E, Qualification and Performance Specification for Rigid Printed Boards
This Specification covers qualification and performance requirements of Rigid Printed Board for Medical Device Applications. The Printed Boards may have a design that contains HDI and Design Level D...
IPC-6012
April 1, 2020
Space and Military Avionics Applications Addendum to IPC-6012E, Qualification and Performance Specification for Rigid Printed Boards
This addendum provides requirements to be used in addition to, and in some cases, in place of, those published in IPC-6012E to ensure the reliability of printed boards that must survive the...
March 1, 2020
Qualification and Performance Specification for Rigid Printed Boards
Statement of Scope This specification establishes and defines the qualification and performance requirements for the fabrication of rigid printed boards. Purpose The purpose of this specification...
September 1, 2017
Qualification and Performance Specification for Rigid Printed Boards
FOREWORD This amendment makes changes to the existing acceptance criteria for copper wrap plating measurements as defined by IPC-6012D. This amendment implements a dual criterion for Class 3 copper...
April 1, 2016
Automotive Applications Addendum to IPC-6012D Qualification and Performance Specification for Rigid Printed Boards
This addendum provides requirements to be used in addition to, and in some cases, in place of, those published in IPC-6012D to ensure the reliability of printed boards that must survive the...
September 1, 2015
Space and Military Avionics Applications Addendum to IPC-6012D Qualification and Performance Specification for Rigid Printed Boards
A description is not available for this item.
September 1, 2015
Qualification and Performance Specification for Rigid Printed Boards
A description is not available for this item.
April 1, 2010
Qualification and Performance Specification for Rigid Printed Boards
Statement of Scope This specification establishes and defines the qualification and performance requirements for the fabrication of rigid printed boards. Purpose The purpose of this specification is...
April 1, 2008
Qualification and Performance Specification for Rigid Printed Boards
Statement of Scope This specification covers qualification and performance of rigid printed boards. The printed board may be single-sided, double-sided, with or without plated-through holes. The...
August 1, 2004
Qualification and Performance Specification for Rigid Printed Boards
Statement of Scope This specification covers qualification and performance of rigid printed boards. The printed board may be single-sided, double-sided, with or without plated-through holes. The...
August 1, 2004
Qualification and Performance Specification for Rigid Printed Boards
Statement of Scope This specification covers qualification and performance of rigid printed boards. The printed board may be single-sided, double-sided, with or without plated-through holes. The...
October 1, 1999
Qualification and Performance Specification for Rigid Printed Boards
This specification covers qualification and performance of rigid printed boards. The printed board may be single-sided, double-sided, with or without plated-through holes, multilayer with...
July 1, 1996
Qualification and Performance for Rigid Printed Boards
This specification covers qualification and performance of rigid printed boards. The printed board may be single-sided, double-sided, with or without platedthrough holes, multilayer with...
Advertisement