IPC-6012

Qualification and Performance Specification for Rigid Printed Boards

inactive
Buy Now
Organization: IPC
Publication Date: 1 April 2010
Status: inactive
Page Count: 60
scope:

Statement of Scope This specification establishes and defines the qualification and performance requirements for the fabrication of rigid printed boards.

Purpose The purpose of this specification is to provide requirements for qualification and performance of rigid printed boards based on the following constructions and/or technologies:

• Single-sided, double-sided printed boards with or without plated-through holes (PTHs).

• Multilayer printed boards with PTHs with or without buried/blind vias.

• Multilayer printed boards containing build up High Density Interconnect (HDI) layers conforming to IPC-6016.

• Active embedded passive circuitry printed boards with distributive capacitive planes and/or capacitive or resistive components.

• Metal core printed boards with or without an external metal heat frame, which may be active or nonactive.

Document History

September 1, 2023
Qualification and Performance Specification for Rigid Printed Boards
A description is not available for this item.
March 1, 2022
Qualification and Performance Specification for Rigid Printed Boards
A description is not available for this item.
October 1, 2021
Automotive Applications Addendum to IPC-6012E Qualification and Performance Specification for Rigid Printed Boards
This addendum provides requirements to be used in addition to, and in some cases, in place of, those published in IPC-6012E to ensure the reliability of printed boards that must survive the...
August 1, 2020
Medical Applications Addendum to IPC-6012E, Qualification and Performance Specification for Rigid Printed Boards
This Specification covers qualification and performance requirements of Rigid Printed Board for Medical Device Applications. The Printed Boards may have a design that contains HDI and Design Level D...
April 1, 2020
Space and Military Avionics Applications Addendum to IPC-6012E, Qualification and Performance Specification for Rigid Printed Boards
This addendum provides requirements to be used in addition to, and in some cases, in place of, those published in IPC-6012E to ensure the reliability of printed boards that must survive the...
March 1, 2020
Qualification and Performance Specification for Rigid Printed Boards
Statement of Scope This specification establishes and defines the qualification and performance requirements for the fabrication of rigid printed boards. Purpose The purpose of this specification...
September 1, 2017
Qualification and Performance Specification for Rigid Printed Boards
FOREWORD This amendment makes changes to the existing acceptance criteria for copper wrap plating measurements as defined by IPC-6012D. This amendment implements a dual criterion for Class 3 copper...
April 1, 2016
Automotive Applications Addendum to IPC-6012D Qualification and Performance Specification for Rigid Printed Boards
This addendum provides requirements to be used in addition to, and in some cases, in place of, those published in IPC-6012D to ensure the reliability of printed boards that must survive the...
September 1, 2015
Space and Military Avionics Applications Addendum to IPC-6012D Qualification and Performance Specification for Rigid Printed Boards
A description is not available for this item.
September 1, 2015
Qualification and Performance Specification for Rigid Printed Boards
A description is not available for this item.
IPC-6012
April 1, 2010
Qualification and Performance Specification for Rigid Printed Boards
Statement of Scope This specification establishes and defines the qualification and performance requirements for the fabrication of rigid printed boards. Purpose The purpose of this specification is...
April 1, 2008
Qualification and Performance Specification for Rigid Printed Boards
Statement of Scope This specification covers qualification and performance of rigid printed boards. The printed board may be single-sided, double-sided, with or without plated-through holes. The...
August 1, 2004
Qualification and Performance Specification for Rigid Printed Boards
Statement of Scope This specification covers qualification and performance of rigid printed boards. The printed board may be single-sided, double-sided, with or without plated-through holes. The...
August 1, 2004
Qualification and Performance Specification for Rigid Printed Boards
Statement of Scope This specification covers qualification and performance of rigid printed boards. The printed board may be single-sided, double-sided, with or without plated-through holes. The...
October 1, 1999
Qualification and Performance Specification for Rigid Printed Boards
This specification covers qualification and performance of rigid printed boards. The printed board may be single-sided, double-sided, with or without plated-through holes, multilayer with...
July 1, 1996
Qualification and Performance for Rigid Printed Boards
This specification covers qualification and performance of rigid printed boards. The printed board may be single-sided, double-sided, with or without platedthrough holes, multilayer with...

References

Advertisement