NPFC - A-A-55534
Resistor, Fixed, Power Type (Very Low Resistance Values), General Requirements for
| Organization: | NPFC |
| Publication Date: | 23 March 2009 |
| Status: | inactive |
| Page Count: | 1 |
scope:
This CID covers the general requirements for power type, low
value (0.9 ohms and below), fixed resistors, wire wound, nonwire wound, or
metal element, both leaded and nonleaded devices. These resistors have a
+25°C ambient operating temperature derated to zero load at +175°C or
+275°C as applicable (see 3.1). Requirements for specific resistors are
covered in the individual CID sheets. The resistors covered by this CID are
intended for commercial/industria
Document History