NPFC - A-A-55534

RESISTOR, FIXED, POWER TYPE (VERY LOW RESISTANCE VALUES), GENERAL REQUIREMENTS FOR

inactive
Buy Now
Organization: NPFC
Publication Date: 19 February 1997
Status: inactive
Page Count: 3
scope:

This CID covers the general requirements for power type, low value (0.9 ohms and below), fixed resistors, wire wound, nonwire wound, or metal element, both leaded and nonleaded devices. These resistors have a +25°C ambient operating temperature derated to zero load at +175°C or +275°C as applicable (see 3.1). Requirements for specific resistors are covered in the individual CID sheets. The resistors covered by this CID are intended for commercial/industrial applications.

Document History

July 7, 2023
RESISTOR, FIXED, POWER TYPE (VERY LOW RESISTANCE VALUES), GENERAL REQUIREMENTS FOR
This commercial item description (CID) covers the general requirements for power type, low value (0.9 ohms and below), fixed resistors, wirewound, nonwirewound, or metal element, both leaded and...
June 28, 2018
RESISTOR, FIXED, POWER TYPE (VERY LOW RESISTANCE VALUES), GENERAL REQUIREMENTS FOR
This commercial item description (CID) covers the general requirements for power type, low value (0.9 ohms and below), fixed resistors, wire wound, nonwire wound, or metal element, both leaded and...
March 23, 2009
Resistor, Fixed, Power Type (Very Low Resistance Values), General Requirements for
This CID covers the general requirements for power type, low value (0.9 ohms and below), fixed resistors, wire wound, nonwire wound, or metal element, both leaded and nonleaded devices. These...
December 23, 2002
RESISTOR, FIXED, POWER TYPE (VERY LOW RESISTANCE VALUES), GENERAL REQUIREMENTS FOR
This CID covers the general requirements for power type, low value (0.9 ohms and below), fixed resistors, wire wound, nonwire wound, or metal element, both leaded and nonleaded devices. These...
A-A-55534
February 19, 1997
RESISTOR, FIXED, POWER TYPE (VERY LOW RESISTANCE VALUES), GENERAL REQUIREMENTS FOR
This CID covers the general requirements for power type, low value (0.9 ohms and below), fixed resistors, wire wound, nonwire wound, or metal element, both leaded and nonleaded devices. These...

References

Advertisement