DLA - A-A-55534C

RESISTOR, FIXED, POWER TYPE (VERY LOW RESISTANCE VALUES), GENERAL REQUIREMENTS FOR

active, Most Current
Organization: DLA
Publication Date: 7 July 2023
Status: active
Page Count: 5
scope:

This commercial item description (CID) covers the general requirements for power type, low value (0.9 ohms and below), fixed resistors, wirewound, nonwirewound, or metal element, both leaded and nonleaded devices. These resistors have a +25OC ambient operating temperature derated to zero load at +175OC or +275OC as applicable (see 3.1). Requirements for specific resistors are covered in the individual CID specification sheets. The resistors covered by this CID are intended for commercial/industrial applications.

Document History

A-A-55534C
July 7, 2023
RESISTOR, FIXED, POWER TYPE (VERY LOW RESISTANCE VALUES), GENERAL REQUIREMENTS FOR
This commercial item description (CID) covers the general requirements for power type, low value (0.9 ohms and below), fixed resistors, wirewound, nonwirewound, or metal element, both leaded and...
June 28, 2018
RESISTOR, FIXED, POWER TYPE (VERY LOW RESISTANCE VALUES), GENERAL REQUIREMENTS FOR
This commercial item description (CID) covers the general requirements for power type, low value (0.9 ohms and below), fixed resistors, wire wound, nonwire wound, or metal element, both leaded and...
March 23, 2009
Resistor, Fixed, Power Type (Very Low Resistance Values), General Requirements for
This CID covers the general requirements for power type, low value (0.9 ohms and below), fixed resistors, wire wound, nonwire wound, or metal element, both leaded and nonleaded devices. These...
December 23, 2002
RESISTOR, FIXED, POWER TYPE (VERY LOW RESISTANCE VALUES), GENERAL REQUIREMENTS FOR
This CID covers the general requirements for power type, low value (0.9 ohms and below), fixed resistors, wire wound, nonwire wound, or metal element, both leaded and nonleaded devices. These...
February 19, 1997
RESISTOR, FIXED, POWER TYPE (VERY LOW RESISTANCE VALUES), GENERAL REQUIREMENTS FOR
This CID covers the general requirements for power type, low value (0.9 ohms and below), fixed resistors, wire wound, nonwire wound, or metal element, both leaded and nonleaded devices. These...

References

Advertisement